Capital Lighting, Inc. GH10331 Bathroom Fixtures-Five+Lights 602137

Description
PRODUCT DETAILS / SPECS Height: 6.38 Length 6.38 Extension: 4 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Polished Chrome Product Name: Five Light Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 6.38 Length 6.38 Extension: 4 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Polished Chrome Product Name: Five Light Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH10331 Bathroom Fixtures-Five+Lights - 602137 - Capital Lighting, Inc.
Columbus, OH, USA
GH10331 Bathroom Fixtures-Five+Lights
602137
GH10331 Bathroom Fixtures-Five+Lights 602137
PRODUCT DETAILS / SPECS Height: 6.38 Length 6.38 Extension: 4 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Polished Chrome Product Name: Five Light Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 6.38
Length 6.38
Extension: 4
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Polished Chrome
Product Name: Five Light Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602137
Product Name GH10331 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details