Capital Lighting, Inc. GH10330 Bathroom Fixtures-Three Lights 602134

Description
PRODUCT DETAILS / SPECS Height: 6.38 Length 6.38 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Chrome Product Name: Three Light Vanity Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 6.38 Length 6.38 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Chrome Product Name: Three Light Vanity Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH10330 Bathroom Fixtures-Three Lights - 602134 - Capital Lighting, Inc.
Columbus, OH, USA
GH10330 Bathroom Fixtures-Three Lights
602134
GH10330 Bathroom Fixtures-Three Lights 602134
PRODUCT DETAILS / SPECS Height: 6.38 Length 6.38 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Chrome Product Name: Three Light Vanity Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 6.38
Length 6.38
Extension: 4
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Polished Chrome
Product Name: Three Light Vanity Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602134
Product Name GH10330 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details