Capital Lighting, Inc. GT10372 Lamps-Table Lamps 602126

Description
PRODUCT DETAILS / SPECS Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Pewter Product Name: One Light Crystal Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Pewter Product Name: One Light Crystal Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT10372 Lamps-Table Lamps - 602126 - Capital Lighting, Inc.
Columbus, OH, USA
GT10372 Lamps-Table Lamps
602126
GT10372 Lamps-Table Lamps 602126
PRODUCT DETAILS / SPECS Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Pewter Product Name: One Light Crystal Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 21.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Pewter
Product Name: One Light Crystal Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602126
Product Name GT10372 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details