Capital Lighting, Inc. GT10169 Lamps-Table Lamps 602123

Description
PRODUCT DETAILS / SPECS Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Crystal Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Crystal Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT10169 Lamps-Table Lamps - 602123 - Capital Lighting, Inc.
Columbus, OH, USA
GT10169 Lamps-Table Lamps
602123
GT10169 Lamps-Table Lamps 602123
PRODUCT DETAILS / SPECS Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Crystal Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Crystal Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602123
Product Name GT10169 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details