Capital Lighting, Inc. GT10232 Lamps-Table Lamps 602119

Description
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Nickel Product Name: One Light Crystal Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Nickel Product Name: One Light Crystal Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT10232 Lamps-Table Lamps - 602119 - Capital Lighting, Inc.
Columbus, OH, USA
GT10232 Lamps-Table Lamps
602119
GT10232 Lamps-Table Lamps 602119
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Nickel Product Name: One Light Crystal Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 26.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Nickel
Product Name: One Light Crystal Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602119
Product Name GT10232 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details