Capital Lighting, Inc. GT10225 Lamps-Table Lamps 602118

Description
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Crystal Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Crystal Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT10225 Lamps-Table Lamps - 602118 - Capital Lighting, Inc.
Columbus, OH, USA
GT10225 Lamps-Table Lamps
602118
GT10225 Lamps-Table Lamps 602118
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Crystal Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 26.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Brass
Product Name: One Light Crystal Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602118
Product Name GT10225 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details