PRODUCT DETAILS / SPECS
Height: 30.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Crystal with Polished Chrome
Product Name: One Light Crystal Table Lamp
Shipped Via: UPS
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 602114 |
| Product Name | GT10231 Lamps-Table Lamps |
| Application | Residential |