Capital Lighting, Inc. GT10234 Lamps-Table Lamps 602109

Description
PRODUCT DETAILS / SPECS Height: 24.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Product Name: One Light Crystal Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 24.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Product Name: One Light Crystal Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT10234 Lamps-Table Lamps - 602109 - Capital Lighting, Inc.
Columbus, OH, USA
GT10234 Lamps-Table Lamps
602109
GT10234 Lamps-Table Lamps 602109
PRODUCT DETAILS / SPECS Height: 24.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Product Name: One Light Crystal Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 24.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Satin Nickel
Product Name: One Light Crystal Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602109
Product Name GT10234 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details