Capital Lighting, Inc. GT10235 Lamps-Table Lamps 602107

Description
PRODUCT DETAILS / SPECS Height: 25.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Pewter Product Name: One Light Crystal Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 25.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Pewter Product Name: One Light Crystal Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT10235 Lamps-Table Lamps - 602107 - Capital Lighting, Inc.
Columbus, OH, USA
GT10235 Lamps-Table Lamps
602107
GT10235 Lamps-Table Lamps 602107
PRODUCT DETAILS / SPECS Height: 25.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Pewter Product Name: One Light Crystal Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 25.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Pewter
Product Name: One Light Crystal Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602107
Product Name GT10235 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details