Capital Lighting, Inc. GT10359 Lamps-Table Lamps 602106

Description
PRODUCT DETAILS / SPECS Height: 23.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Crystal Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 23.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Crystal Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT10359 Lamps-Table Lamps - 602106 - Capital Lighting, Inc.
Columbus, OH, USA
GT10359 Lamps-Table Lamps
602106
GT10359 Lamps-Table Lamps 602106
PRODUCT DETAILS / SPECS Height: 23.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Crystal Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 23.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Brass
Product Name: One Light Crystal Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602106
Product Name GT10359 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details