Capital Lighting, Inc. PG10353 Lamps-Table Lamps 602095

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Art Glass Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Art Glass Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
PG10353 Lamps-Table Lamps - 602095 - Capital Lighting, Inc.
Columbus, OH, USA
PG10353 Lamps-Table Lamps
602095
PG10353 Lamps-Table Lamps 602095
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Art Glass Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Product Name: One Light Art Glass
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602095
Product Name PG10353 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details