Capital Lighting, Inc. PG10363 Lamps-Table Lamps 602077

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 150 Product Name: One Light Art Glass Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 150 Product Name: One Light Art Glass Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
PG10363 Lamps-Table Lamps - 602077 - Capital Lighting, Inc.
Columbus, OH, USA
PG10363 Lamps-Table Lamps
602077
PG10363 Lamps-Table Lamps 602077
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 150 Product Name: One Light Art Glass Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 23.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Product Name: One Light Art Glass
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602077
Product Name PG10363 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details