Capital Lighting, Inc. PG10538 Lamps-Table Lamps 602076

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Vase Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Vase Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
PG10538 Lamps-Table Lamps - 602076 - Capital Lighting, Inc.
Columbus, OH, USA
PG10538 Lamps-Table Lamps
602076
PG10538 Lamps-Table Lamps 602076
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Vase Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Product Name: One Light Vase
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602076
Product Name PG10538 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details