Capital Lighting, Inc. PT100523 Lamps-Accent Lamps 602072

Description
PRODUCT DETAILS / SPECS Height: 21.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Product Name: One Light Handpainted Semi Flush Mount Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 21.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Product Name: One Light Handpainted Semi Flush Mount Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
PT100523 Lamps-Accent Lamps - 602072 - Capital Lighting, Inc.
Columbus, OH, USA
PT100523 Lamps-Accent Lamps
602072
PT100523 Lamps-Accent Lamps 602072
PRODUCT DETAILS / SPECS Height: 21.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Product Name: One Light Handpainted Semi Flush Mount Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 21.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 25
Product Name: One Light Handpainted Semi Flush Mount
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602072
Product Name PT100523 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details