Capital Lighting, Inc. TA10878 Lamps-Accent Lamps 602067

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Product Name: One Light Beige Filigree Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Product Name: One Light Beige Filigree Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA10878 Lamps-Accent Lamps - 602067 - Capital Lighting, Inc.
Columbus, OH, USA
TA10878 Lamps-Accent Lamps
602067
TA10878 Lamps-Accent Lamps 602067
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Product Name: One Light Beige Filigree Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Product Name: One Light Beige Filigree Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602067
Product Name TA10878 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details