Capital Lighting, Inc. TB60207 Lamps-Table Lamps 602065

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Floor Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Floor Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TB60207 Lamps-Table Lamps - 602065 - Capital Lighting, Inc.
Columbus, OH, USA
TB60207 Lamps-Table Lamps
602065
TB60207 Lamps-Table Lamps 602065
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Floor Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Product Name: One Light Floor Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602065
Product Name TB60207 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details