Capital Lighting, Inc. TA10893 Lamps-Accent Lamps 602064

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Product Name: One Light Amber Dragonfly Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Product Name: One Light Amber Dragonfly Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA10893 Lamps-Accent Lamps - 602064 - Capital Lighting, Inc.
Columbus, OH, USA
TA10893 Lamps-Accent Lamps
602064
TA10893 Lamps-Accent Lamps 602064
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Product Name: One Light Amber Dragonfly Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 7.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 25
Product Name: One Light Amber Dragonfly Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602064
Product Name TA10893 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details