Capital Lighting, Inc. TA60010 Lamps-Accent Lamps 602060

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Bulb Type: Candelabra Qty: 2 Wattage: 7 Product Name: Two Light Tiffany De Fleur Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Bulb Type: Candelabra Qty: 2 Wattage: 7 Product Name: Two Light Tiffany De Fleur Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA60010 Lamps-Accent Lamps - 602060 - Capital Lighting, Inc.
Columbus, OH, USA
TA60010 Lamps-Accent Lamps
602060
TA60010 Lamps-Accent Lamps 602060
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Bulb Type: Candelabra Qty: 2 Wattage: 7 Product Name: Two Light Tiffany De Fleur Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 7
Product Name: Two Light Tiffany De Fleur
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602060
Product Name TA60010 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details