Capital Lighting, Inc. TH70118 Semi-Flush Mts.-Bowl Style 602031

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Peacock Tail Hanging Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Peacock Tail Hanging Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH70118 Semi-Flush Mts.-Bowl Style - 602031 - Capital Lighting, Inc.
Columbus, OH, USA
TH70118 Semi-Flush Mts.-Bowl Style
602031
TH70118 Semi-Flush Mts.-Bowl Style 602031
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Peacock Tail Hanging Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Product Name: Two Light Peacock Tail Hanging Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602031
Product Name TH70118 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details