Capital Lighting, Inc. TT60581 Lamps-Table Lamps 602027

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mica Bronze Product Name: Two Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mica Bronze Product Name: Two Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT60581 Lamps-Table Lamps - 602027 - Capital Lighting, Inc.
Columbus, OH, USA
TT60581 Lamps-Table Lamps
602027
TT60581 Lamps-Table Lamps 602027
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mica Bronze Product Name: Two Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 29.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Mica Bronze
Product Name: Two Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602027
Product Name TT60581 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details