Capital Lighting, Inc. TT80070 Lamps-Table Lamps 602026

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Product Name: Two Light Tiffany Filigree Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Product Name: Two Light Tiffany Filigree Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT80070 Lamps-Table Lamps - 602026 - Capital Lighting, Inc.
Columbus, OH, USA
TT80070 Lamps-Table Lamps
602026
TT80070 Lamps-Table Lamps 602026
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Product Name: Two Light Tiffany Filigree Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Product Name: Two Light Tiffany Filigree
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602026
Product Name TT80070 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details