Capital Lighting, Inc. TW100853 Sconces-Single Glass 602025

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Amber Bowl Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Amber Bowl Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TW100853 Sconces-Single Glass - 602025 - Capital Lighting, Inc.
Columbus, OH, USA
TW100853 Sconces-Single Glass
602025
TW100853 Sconces-Single Glass 602025
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Amber Bowl Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Product Name: One Light Amber Bowl
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602025
Product Name TW100853 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details