Capital Lighting, Inc. TT60755 Lamps-Table Lamps 602024

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Fieldstone/Brass Product Name: Two Light Rose Mack And Gold Silver Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Fieldstone/Brass Product Name: Two Light Rose Mack And Gold Silver Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT60755 Lamps-Table Lamps - 602024 - Capital Lighting, Inc.
Columbus, OH, USA
TT60755 Lamps-Table Lamps
602024
TT60755 Lamps-Table Lamps 602024
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Fieldstone/Brass Product Name: Two Light Rose Mack And Gold Silver Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 25.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Fieldstone/Brass
Product Name: Two Light Rose Mack And Gold Silver
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602024
Product Name TT60755 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details