Capital Lighting, Inc. TT10528 Lamps-Table Lamps 602016

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Tiffany Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Tiffany Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT10528 Lamps-Table Lamps - 602016 - Capital Lighting, Inc.
Columbus, OH, USA
TT10528 Lamps-Table Lamps
602016
TT10528 Lamps-Table Lamps 602016
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Tiffany Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 27.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Product Name: One Light Tiffany Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602016
Product Name TT10528 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details