Capital Lighting, Inc. TT10526 Lamps-Table Lamps 602014

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Tiffany Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Tiffany Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT10526 Lamps-Table Lamps - 602014 - Capital Lighting, Inc.
Columbus, OH, USA
TT10526 Lamps-Table Lamps
602014
TT10526 Lamps-Table Lamps 602014
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Tiffany Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 26.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Product Name: Two Light Tiffany Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602014
Product Name TT10526 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details