Capital Lighting, Inc. TT10841 Lamps-Accent Lamps 602004

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT10841 Lamps-Accent Lamps - 602004 - Capital Lighting, Inc.
Columbus, OH, USA
TT10841 Lamps-Accent Lamps
602004
TT10841 Lamps-Accent Lamps 602004
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Product Name: One Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602004
Product Name TT10841 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details