Capital Lighting, Inc. 107254 Lamps-Accent Lamps 601788

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 6.00 Bulb Qty: 1 Wattage: 4 Finish: Fruits Of His Labor Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 6.00 Bulb Qty: 1 Wattage: 4 Finish: Fruits Of His Labor Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
107254 Lamps-Accent Lamps - 601788 - Capital Lighting, Inc.
Columbus, OH, USA
107254 Lamps-Accent Lamps
601788
107254 Lamps-Accent Lamps 601788
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 6.00 Bulb Qty: 1 Wattage: 4 Finish: Fruits Of His Labor Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 6.00
Bulb
Qty: 1
Wattage: 4
Finish: Fruits Of His Labor
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601788
Product Name 107254 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details