Capital Lighting, Inc. 107188 Exterior -Wall Mount 601780

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Extension: 8 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Bronze Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Extension: 8 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Bronze Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
107188 Exterior -Wall Mount - 601780 - Capital Lighting, Inc.
Columbus, OH, USA
107188 Exterior -Wall Mount
601780
107188 Exterior -Wall Mount 601780
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Extension: 8 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Bronze Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.00
Extension: 8
Bulb
Type: CFL
Qty: 1
Wattage: 32
Finish: Bronze
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601780
Product Name 107188 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details