Capital Lighting, Inc. 8785-BN-SO Sconces-Single Glass 601755

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.20 Height: 12.50 Extension: 11 Bulb Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Sconce Category: Sconce Glass: Shiny Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.20 Height: 12.50 Extension: 11 Bulb Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Sconce Category: Sconce Glass: Shiny Opal

Suppliers

Company
Product
Description
Supplier Links
8785-BN-SO Sconces-Single Glass - 601755 - Capital Lighting, Inc.
Columbus, OH, USA
8785-BN-SO Sconces-Single Glass
601755
8785-BN-SO Sconces-Single Glass 601755
PRODUCT DETAILS / SPECS Width/Dia: 5.20 Height: 12.50 Extension: 11 Bulb Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Sconce Category: Sconce Glass: Shiny Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.20
Height: 12.50
Extension: 11
Bulb
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Sconce
Category: Sconce
Glass: Shiny Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601755
Product Name 8785-BN-SO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details