Capital Lighting, Inc. 116861 Exterior -Wall Mt./Flush 601694

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
116861 Exterior -Wall Mt./Flush - 601694 - Capital Lighting, Inc.
Columbus, OH, USA
116861 Exterior -Wall Mt./Flush
601694
116861 Exterior -Wall Mt./Flush 601694
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brown
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601694
Product Name 116861 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details