Capital Lighting, Inc. 116897 Sconces-Pocket 601693

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Bulb Type: T10F Qty: 3 Wattage: 60 Finish: Black Weight: 50 Product Name: Three Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Bulb Type: T10F Qty: 3 Wattage: 60 Finish: Black Weight: 50 Product Name: Three Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
116897 Sconces-Pocket - 601693 - Capital Lighting, Inc.
Columbus, OH, USA
116897 Sconces-Pocket
601693
116897 Sconces-Pocket 601693
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Bulb Type: T10F Qty: 3 Wattage: 60 Finish: Black Weight: 50 Product Name: Three Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 20.00
Bulb
Type: T10F
Qty: 3
Wattage: 60
Finish: Black
Weight: 50
Product Name: Three Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601693
Product Name 116897 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details