Capital Lighting, Inc. 118614 Large Chandeliers-Candle 601688

Description
PRODUCT DETAILS / SPECS Width/Dia: 62.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Bronze Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 62.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Bronze Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
118614 Large Chandeliers-Candle - 601688 - Capital Lighting, Inc.
Columbus, OH, USA
118614 Large Chandeliers-Candle
601688
118614 Large Chandeliers-Candle 601688
PRODUCT DETAILS / SPECS Width/Dia: 62.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Bronze Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 62.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Bronze
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601688
Product Name 118614 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details