Capital Lighting, Inc. 118535 Sconces-Pocket 601687

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 13.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cafe Noir/Silver Mica Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 13.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cafe Noir/Silver Mica Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
118535 Sconces-Pocket - 601687 - Capital Lighting, Inc.
Columbus, OH, USA
118535 Sconces-Pocket
601687
118535 Sconces-Pocket 601687
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 13.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cafe Noir/Silver Mica Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 13.00
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Cafe Noir/Silver Mica
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601687
Product Name 118535 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details