PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 33.50
Bulb
Type: Medium
Finish: Bronze
Product Name: Ceiling Fixture
Category: Ceiling Fixture
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 601686 |
| Product Name | 118538 Fans-Ceiling Fans |