Capital Lighting, Inc. 118544 Sconces-Pocket 601681

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 33.50 Bulb Qty: 2 Wattage: 100 Weight: 43 Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 33.50 Bulb Qty: 2 Wattage: 100 Weight: 43 Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
118544 Sconces-Pocket - 601681 - Capital Lighting, Inc.
Columbus, OH, USA
118544 Sconces-Pocket
601681
118544 Sconces-Pocket 601681
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 33.50 Bulb Qty: 2 Wattage: 100 Weight: 43 Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 33.50
Bulb
Qty: 2
Wattage: 100
Weight: 43
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601681
Product Name 118544 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details