Capital Lighting, Inc. 117085 Sconces-Other 601677

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.50 Bulb Type: GU24 Qty: 4 Wattage: 9 Finish: Brushed Nickel Weight: 29 Product Name: Four Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.50 Bulb Type: GU24 Qty: 4 Wattage: 9 Finish: Brushed Nickel Weight: 29 Product Name: Four Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
117085 Sconces-Other - 601677 - Capital Lighting, Inc.
Columbus, OH, USA
117085 Sconces-Other
601677
117085 Sconces-Other 601677
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.50 Bulb Type: GU24 Qty: 4 Wattage: 9 Finish: Brushed Nickel Weight: 29 Product Name: Four Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 21.50
Bulb
Type: GU24
Qty: 4
Wattage: 9
Finish: Brushed Nickel
Weight: 29
Product Name: Four Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601677
Product Name 117085 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details