Capital Lighting, Inc. 117170 Mini Pendants-3 Light Cluster 601675

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.00 Bulb Type: T10F Qty: 3 Wattage: 60 Finish: Clear Crackle/Sapphire Tint Weight: 41 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.00 Bulb Type: T10F Qty: 3 Wattage: 60 Finish: Clear Crackle/Sapphire Tint Weight: 41 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
117170 Mini Pendants-3 Light Cluster - 601675 - Capital Lighting, Inc.
Columbus, OH, USA
117170 Mini Pendants-3 Light Cluster
601675
117170 Mini Pendants-3 Light Cluster 601675
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.00 Bulb Type: T10F Qty: 3 Wattage: 60 Finish: Clear Crackle/Sapphire Tint Weight: 41 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 13.00
Bulb
Type: T10F
Qty: 3
Wattage: 60
Finish: Clear Crackle/Sapphire Tint
Weight: 41
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601675
Product Name 117170 Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details