Capital Lighting, Inc. 117454 Mini Pendants-Chain 601661

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Beige Weight: 41 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Beige Weight: 41 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
117454 Mini Pendants-Chain - 601661 - Capital Lighting, Inc.
Columbus, OH, USA
117454 Mini Pendants-Chain
601661
117454 Mini Pendants-Chain 601661
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Beige Weight: 41 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 24.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Beige
Weight: 41
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601661
Product Name 117454 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details