Capital Lighting, Inc. 118325 Sconces-Single Glass 601657

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 51 Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 51 Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
118325 Sconces-Single Glass - 601657 - Capital Lighting, Inc.
Columbus, OH, USA
118325 Sconces-Single Glass
601657
118325 Sconces-Single Glass 601657
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 51 Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Weight: 51
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601657
Product Name 118325 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details