Capital Lighting, Inc. 117287 Exterior -Wall Mount 601646

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
117287 Exterior -Wall Mount - 601646 - Capital Lighting, Inc.
Columbus, OH, USA
117287 Exterior -Wall Mount
601646
117287 Exterior -Wall Mount 601646
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brown
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601646
Product Name 117287 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details