Capital Lighting, Inc. 117291 Pendants-Drum Shade 601643

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 34.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Weight: 93 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 34.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Weight: 93 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
117291 Pendants-Drum Shade - 601643 - Capital Lighting, Inc.
Columbus, OH, USA
117291 Pendants-Drum Shade
601643
117291 Pendants-Drum Shade 601643
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 34.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Weight: 93 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 26.25
Height: 34.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Bronze
Weight: 93
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601643
Product Name 117291 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details