Capital Lighting, Inc. 117682 Bathroom Fixtures-Four Lights 601639

Description
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 7 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Copper Weight: 43 Product Name: Six Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 7 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Copper Weight: 43 Product Name: Six Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
117682 Bathroom Fixtures-Four Lights - 601639 - Capital Lighting, Inc.
Columbus, OH, USA
117682 Bathroom Fixtures-Four Lights
601639
117682 Bathroom Fixtures-Four Lights 601639
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 7 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Copper Weight: 43 Product Name: Six Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Height: 7.00
Length 7.00
Extension: 7
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Antique Copper
Weight: 43
Product Name: Six Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601639
Product Name 117682 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details