Capital Lighting, Inc. 117713 Pendants-Bowl Style 601631

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 21.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Sterling Flame Timeless Bronze Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 21.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Sterling Flame Timeless Bronze Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
117713 Pendants-Bowl Style - 601631 - Capital Lighting, Inc.
Columbus, OH, USA
117713 Pendants-Bowl Style
601631
117713 Pendants-Bowl Style 601631
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 21.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Sterling Flame Timeless Bronze Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 21.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Sterling Flame Timeless Bronze
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601631
Product Name 117713 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details