Capital Lighting, Inc. 118250 Mini Pendants-Cable 601628

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.00 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: White Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.00 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: White Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
118250 Mini Pendants-Cable - 601628 - Capital Lighting, Inc.
Columbus, OH, USA
118250 Mini Pendants-Cable
601628
118250 Mini Pendants-Cable 601628
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.00 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: White Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 15.00
Bulb
Type: T10F
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601628
Product Name 118250 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details