Capital Lighting, Inc. 72202-171 Exterior -Wall Mount 601622

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Architectural Bronze Weight: 4.86 Product Name: One Light Outdoor Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Architectural Bronze Weight: 4.86 Product Name: One Light Outdoor Fixture

Suppliers

Company
Product
Description
Supplier Links
72202-171 Exterior -Wall Mount - 601622 - Capital Lighting, Inc.
Columbus, OH, USA
72202-171 Exterior -Wall Mount
601622
72202-171 Exterior -Wall Mount 601622
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Architectural Bronze Weight: 4.86 Product Name: One Light Outdoor Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 15.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Architectural Bronze
Weight: 4.86
Product Name: One Light Outdoor Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601622
Product Name 72202-171 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details