Capital Lighting, Inc. 117751 Lamps-Floor Lamps 601613

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 66.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Amber Weight: 202 Product Name: Three Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 66.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Amber Weight: 202 Product Name: Three Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
117751 Lamps-Floor Lamps - 601613 - Capital Lighting, Inc.
Columbus, OH, USA
117751 Lamps-Floor Lamps
601613
117751 Lamps-Floor Lamps 601613
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 66.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Amber Weight: 202 Product Name: Three Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 66.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Amber
Weight: 202
Product Name: Three Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601613
Product Name 117751 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details