Capital Lighting, Inc. 117966 Island/Pool Table-4 Light + 601602

Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 36.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 36.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
117966 Island/Pool Table-4 Light + - 601602 - Capital Lighting, Inc.
Columbus, OH, USA
117966 Island/Pool Table-4 Light +
601602
117966 Island/Pool Table-4 Light + 601602
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 36.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 58.00
Height: 36.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Product Name: 12 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601602
Product Name 117966 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details