Capital Lighting, Inc. 117929 Mini Pendants-3 Light Cluster 601601

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 13.00 Bulb Type: T10F Qty: 3 Wattage: 60 Finish: Nickel Weight: 41 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 13.00 Bulb Type: T10F Qty: 3 Wattage: 60 Finish: Nickel Weight: 41 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
117929 Mini Pendants-3 Light Cluster - 601601 - Capital Lighting, Inc.
Columbus, OH, USA
117929 Mini Pendants-3 Light Cluster
601601
117929 Mini Pendants-3 Light Cluster 601601
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 13.00 Bulb Type: T10F Qty: 3 Wattage: 60 Finish: Nickel Weight: 41 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 13.00
Bulb
Type: T10F
Qty: 3
Wattage: 60
Finish: Nickel
Weight: 41
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601601
Product Name 117929 Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details