Capital Lighting, Inc. 117930 Island/Pool Table-2 Light Bar 601600

Description
PRODUCT DETAILS / SPECS Height: 13.00 Length 13.00 Bulb Type: T10F Qty: 2 Wattage: 60 Finish: Nickel Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Height: 13.00 Length 13.00 Bulb Type: T10F Qty: 2 Wattage: 60 Finish: Nickel Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
117930 Island/Pool Table-2 Light Bar - 601600 - Capital Lighting, Inc.
Columbus, OH, USA
117930 Island/Pool Table-2 Light Bar
601600
117930 Island/Pool Table-2 Light Bar 601600
PRODUCT DETAILS / SPECS Height: 13.00 Length 13.00 Bulb Type: T10F Qty: 2 Wattage: 60 Finish: Nickel Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Height: 13.00
Length 13.00
Bulb
Type: T10F
Qty: 2
Wattage: 60
Finish: Nickel
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601600
Product Name 117930 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details