Capital Lighting, Inc. 107255 Lamps-Accent Lamps 601499

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 6.00 Bulb Qty: 1 Wattage: 4 Finish: Caroling Angels Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 6.00 Bulb Qty: 1 Wattage: 4 Finish: Caroling Angels Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
107255 Lamps-Accent Lamps - 601499 - Capital Lighting, Inc.
Columbus, OH, USA
107255 Lamps-Accent Lamps
601499
107255 Lamps-Accent Lamps 601499
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 6.00 Bulb Qty: 1 Wattage: 4 Finish: Caroling Angels Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 6.00
Bulb
Qty: 1
Wattage: 4
Finish: Caroling Angels
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601499
Product Name 107255 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details